SAE International Connectors, Electrical, Bayonet Coupling, Environment Resisting, Umbilical, General Specification For AS81582A

Description
This specification covers environment-resistin g, quick disconnect, EMI/RFI shielded and non-shielded umbilical, electric connectors and adapter assemblies with removable crimp or nonremovable solder-type contacts and accessories. Connectors are rated for operation from -55 °C (-67 °F) to 200 °C (392 °F). Adapter assemblies are rated for operation from -55 °C (-67 °F) to 125 °C (257 °F). The upper temperature is the maximum internal hot spot temperature resulting from any combination of electrical load and ambient temperature.
Description
This specification covers environment-resistin g, quick disconnect, EMI/RFI shielded and non-shielded umbilical, electric connectors and adapter assemblies with removable crimp or nonremovable solder-type contacts and accessories. Connectors are rated for operation from -55 °C (-67 °F) to 200 °C (392 °F). Adapter assemblies are rated for operation from -55 °C (-67 °F) to 125 °C (257 °F). The upper temperature is the maximum internal hot spot temperature resulting from any combination of electrical load and ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Electrical, Bayonet Coupling, Environment Resisting, Umbilical, General Specification For - AS81582A - SAE International
Warrendale, PA, United States
Connectors, Electrical, Bayonet Coupling, Environment Resisting, Umbilical, General Specification For
AS81582A
Connectors, Electrical, Bayonet Coupling, Environment Resisting, Umbilical, General Specification For AS81582A
This specification covers environment-resistin g, quick disconnect, EMI/RFI shielded and non-shielded umbilical, electric connectors and adapter assemblies with removable crimp or nonremovable solder-type contacts and accessories. Connectors are rated for operation from -55 °C (-67 °F) to 200 °C (392 °F). Adapter assemblies are rated for operation from -55 °C (-67 °F) to 125 °C (257 °F). The upper temperature is the maximum internal hot spot temperature resulting from any combination of electrical load and ambient temperature.

This specification covers environment-resisting, quick disconnect, EMI/RFI shielded and non-shielded umbilical, electric connectors and adapter assemblies with removable crimp or nonremovable solder-type contacts and accessories. Connectors are rated for operation from -55 °C (-67 °F) to 200 °C (392 °F). Adapter assemblies are rated for operation from -55 °C (-67 °F) to 125 °C (257 °F). The upper temperature is the maximum internal hot spot temperature resulting from any combination of electrical load and ambient temperature.

Supplier's Site

Technical Specifications

  SAE International
Product Category Standards and Technical Documents
Product Number AS81582A
Product Name Connectors, Electrical, Bayonet Coupling, Environment Resisting, Umbilical, General Specification For
Unlock Full Specs
to access all available technical data

Similar Products