AS7928/9 -- TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, TIN WHISKER RESISTANT FOR THIN WALL WIRE, TYPE II, CLASS 1 FOR 105 °C TOTAL CONDUCTOR TEMPERATURE
SAE InternationalTERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, TIN WHISKER RESISTANT FOR THIN WALL WIRE, TYPE II, CLASS 1 FOR 105 °C TOTAL CONDUCTOR TEMPERATUREAS7928/9
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, TIN WHISKER RESISTANT FOR THIN WALL WIRE, TYPE II, CLASS 1 FOR 105 °C TOTAL CONDUCTOR TEMPERATURE
AS7928/9
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, TIN WHISKER RESISTANT FOR THIN WALL WIRE, TYPE II, CLASS 1 FOR 105 °C TOTAL CONDUCTOR TEMPERATURE
AS7928/9
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS7928/9
Product Name
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, TIN WHISKER RESISTANT FOR THIN WALL WIRE, TYPE II, CLASS 1 FOR 105 °C TOTAL CONDUCTOR TEMPERATURE