AS7928/7 -- TERMINAL LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, TERMINAL LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE TYPE I, CLASS 1 FOR 175°C TOTAL CONDUCTOR TEMPERATURE
SAE InternationalTERMINAL LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, TERMINAL LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE TYPE I, CLASS 1 FOR 175°C TOTAL CONDUCTOR TEMPERATUREAS7928/7
TERMINAL LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, TERMINAL LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE TYPE I, CLASS 1 FOR 175°C TOTAL CONDUCTOR TEMPERATURE
AS7928/7
TERMINAL LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, TERMINAL LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE TYPE I, CLASS 1 FOR 175°C TOTAL CONDUCTOR TEMPERATURE
AS7928/7
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS7928/7
Product Name
TERMINAL LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, TERMINAL LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE TYPE I, CLASS 1 FOR 175°C TOTAL CONDUCTOR TEMPERATURE