AS7928/4C -- TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 150 °C TOTAL CONDUCTOR TEMPERATURE)
SAE InternationalTERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 150 °C TOTAL CONDUCTOR TEMPERATURE)AS7928/4C
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 150 °C TOTAL CONDUCTOR TEMPERATURE)
AS7928/4C
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 150 °C TOTAL CONDUCTOR TEMPERATURE)
AS7928/4C
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS7928/4C
Product Name
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 150 °C TOTAL CONDUCTOR TEMPERATURE)