AS7928/13A -- TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, TIN WHISKER RESISTANT, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 105°C TOTAL CONDUCTOR TEMPERATURE)
SAE InternationalTERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, TIN WHISKER RESISTANT, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 105°C TOTAL CONDUCTOR TEMPERATURE)AS7928/13A
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, TIN WHISKER RESISTANT, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 105°C TOTAL CONDUCTOR TEMPERATURE)
AS7928/13A
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, TIN WHISKER RESISTANT, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 105°C TOTAL CONDUCTOR TEMPERATURE)
AS7928/13A
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS7928/13A
Product Name
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, TIN WHISKER RESISTANT, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 105°C TOTAL CONDUCTOR TEMPERATURE)