AS7928/12F -- TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1 (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)
SAE InternationalTERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1 (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)AS7928/12F
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1 (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)
AS7928/12F
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1 (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)
AS7928/12F
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS7928/12F
Product Name
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1 (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)