AS7928/12C -- TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1, (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)
SAE InternationalTERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1, (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)AS7928/12C
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1, (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)
AS7928/12C
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1, (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)
AS7928/12C
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS7928/12C
Product Name
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TIN WHISKER RESISTANT, TYPE II, CLASS 1, (FOR 105 °C TOTAL CONDUCTOR TEMPERATURE)