AS7928/11F -- TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TIN WHISKER RESISTANT, TYPE I, CLASS I, FOR 150 °C TOTAL CONDUCTOR TEMPERATURE
SAE InternationalTERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TIN WHISKER RESISTANT, TYPE I, CLASS I, FOR 150 °C TOTAL CONDUCTOR TEMPERATUREAS7928/11F
TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TIN WHISKER RESISTANT, TYPE I, CLASS I, FOR 150 °C TOTAL CONDUCTOR TEMPERATURE
AS7928/11F
TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TIN WHISKER RESISTANT, TYPE I, CLASS I, FOR 150 °C TOTAL CONDUCTOR TEMPERATURE
AS7928/11F
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS7928/11F
Product Name
TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TIN WHISKER RESISTANT, TYPE I, CLASS I, FOR 150 °C TOTAL CONDUCTOR TEMPERATURE