This SAE Aerospace Standard (AS) specifies minimum performance standards for Electronic Flight Information System (EFIS) displays that are head-down and intended for use in the flight deck by the flight crew in all 14 CFR Part 23, 25, 27, and 29 aircraft. This document is expected to be used by multiple regulatory agencies as the basic requirement for a technical standard order for EFIS displays. The requirements and recommendations in this document are intended to apply to, but are not limited to, the following types of display functions: Primary Flight and Primary Navigation displays, including vertical situation and horizontal situation functions. Displays that provide flight crew alerts, which may include engine instrument, aircraft systems information/control. Control displays including communication, navigation and system control displays. Information displays, which may include navigation displays used for situation awareness only, supplemental data, and maintenance and documentation displays. Display Systems including a Display Unit (display) and a symbol generator. The display functions herein were based on the display aspects of functions covered by previous TSOs that included an end-to-end system, including sensors. This document does not address video display terminals or video monitors without the means to generate symbols. The symbol generating function may be contained within the display or may be external to the display unit and part of the display system. This document is not intended to address the display of single function equipment (e.g., airspeed). Two functions are required as a minimum. This document does not address the sensors or computational engines (e.g., TAWs computer, navigation computer, or TCAS processor) that transmit their data to the EFIS display. Functions that are not covered in this document include: Overspeed Warning; Air Traffic Control Radar Beacon System (ATCRBS)/Mode Select (Mode S); Automatic Dependent Surveillance - Broadcast (ADS-B); Traffic Information System - Broadcast (TIS-B); Electronic Map Display; Synthetic Vision; Enhanced Vision; Head-Up Displays (HUD); and Head Worn Displays (HWD). This document does address the following types of control functions: Control functions related to the data presented on the EFIS display(s). Control means that are integrated into the displays. NOTE: This document is expected to be used for a technical standard order for EFIS displays. This document does not address the hardware, physical, or optical (ocular) requirements of the EFIS displays. Those requirements are addressed in AS8034B. This document is subject to change to keep pace with experience and technical advances. Many functions often included in an EFIS in existing systems were considered for this MOPS. In general, the functions that were not included here were excluded because it was too complicated to extract and separate the display requirements from the sensor requirements. In other cases, the display requirements in the original MOPS were too extensive to add to this document without essentially replicating the original MOPS. Applicants will need to apply separately for approval for those functions.
This SAE Aerospace Standard (AS) specifies minimum performance standards for Electronic Flight Information System (EFIS) displays that are head-down and intended for use in the flight deck by the flight crew in all 14 CFR Part 23, 25, 27, and 29 aircraft. This document is expected to be used by multiple regulatory agencies as the basic requirement for a technical standard order for EFIS displays. The requirements and recommendations in this document are intended to apply to, but are not limited to, the following types of display functions: Primary Flight and Primary Navigation displays, including vertical situation and horizontal situation functions. Displays that provide flight crew alerts, which may include engine instrument, aircraft systems information/control. Control displays including communication, navigation and system control displays. Information displays, which may include navigation displays used for situation awareness only, supplemental data, and maintenance and documentation displays. Display Systems including a Display Unit (display) and a symbol generator. The display functions herein were based on the display aspects of functions covered by previous TSOs that included an end-to-end system, including sensors. This document does not address video display terminals or video monitors without the means to generate symbols. The symbol generating function may be contained within the display or may be external to the display unit and part of the display system. This document is not intended to address the display of single function equipment (e.g., airspeed). Two functions are required as a minimum. This document does not address the sensors or computational engines (e.g., TAWs computer, navigation computer, or TCAS processor) that transmit their data to the EFIS display. Functions that are not covered in this document include: Overspeed Warning; Air Traffic Control Radar Beacon System (ATCRBS)/Mode Select (Mode S); Automatic Dependent Surveillance - Broadcast (ADS-B); Traffic Information System - Broadcast (TIS-B); Electronic Map Display; Synthetic Vision; Enhanced Vision; Head-Up Displays (HUD); and Head Worn Displays (HWD). This document does address the following types of control functions: Control functions related to the data presented on the EFIS display(s). Control means that are integrated into the displays. NOTE: This document is expected to be used for a technical standard order for EFIS displays. This document does not address the hardware, physical, or optical (ocular) requirements of the EFIS displays. Those requirements are addressed in AS8034B. This document is subject to change to keep pace with experience and technical advances. Many functions often included in an EFIS in existing systems were considered for this MOPS. In general, the functions that were not included here were excluded because it was too complicated to extract and separate the display requirements from the sensor requirements. In other cases, the display requirements in the original MOPS were too extensive to add to this document without essentially replicating the original MOPS. Applicants will need to apply separately for approval for those functions.