This specification covers heavy braid hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic systems which allow some gaseous diffusion through the PTFE wall. The -20 size operating temperature is limited to 275°F (57°C) maximum.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS604B |
| Product Name | HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F 3000 PSI HYDRAULIC, HEAVYWEIGHT |