This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) −65°F to 250°F and (2) −65°F to 300°F with 20% reduction of dynamic load carrying capacity when subjected to operation above 250° F.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS6039D |
| Product Name | Bearings, Ball, Rod End, Double Row, Self-Aligning |