This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 °F to 250 °F and (2) -65 °F to 300 °F with 20% reduction of dynamic load carrying capacity when subjected to operation above 250° F.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS6039C |
| Product Name | Bearings, Ball, Rod End, Double Row, Self-Aligning |