This specification establishes the requirements for the following types of self-locking nuts in thread diameter sizes 0.1380 through 0.6250 inches: a Wrenching Nuts: i.e., hexagon, double hexagon and spline nuts. b Anchor Nuts: i.e., plate nuts, gang channel nuts, and shank nuts. The wrenching nuts, shank nuts, and nut elements of plate and gang channel nuts are made of a corrosion and heat resistant nickel-base alloy of the type identified under the Unified Numbering System as UNS N07001 and of 180,000 psi axial tensile strength at room temperature, with maximum conditioning of parts at 1400 °F prior to room temperature testing.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS5878 |
| Product Name | Nut, Self-Locking, Nickel Alloy, UNS N07001, 1400 °F, 180,000 psi, UNJ Thread Procurement Specification |