The scope of this document is to: 1 Provide a requirements document for RFID tag manufacturers to produce passive-only UHF RFID tags for the aerospace industry. 2 Identify the minimum performance requirements specific to the Passive UHF RFID Tag to be used on airborne equipment, to be accessed only during ground operations. 3 Specify the test requirements specific to Passive UHF RFID tags for airborne equipment use, in addition to EUROCAE ED-14 / RTCA DO-160 compliance requirements separately called out in this document. 4 Identify existing standards applicable to Passive UHF RFID Tag. 5 Provide a certification standard for RFID tags which will use permanently-affixed installation on airborne equipment.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS5678B |
| Product Name | Passive RFID Tags Intended for Airborne Equipment Use |