This SAE Aerospace Standard (AS) defines the editorial format and policies necessary for the publication of Interface Control documents. The Common Interface Control Document Format Standard defines a common format for aircraft/store interface documents to foster increased interoperability. It is designed with the versatility to serve differing "ICD" philosophies and organizations. This aerospace standard defines the common technical data sections for the Common Interface Control Document Format down to the third header level for the majority of sub-sections. The Common Interface Control Document Format Aerospace Standard provides a structured document format in appendixes supported by example paragraphs, drawings, etc.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS5609 |
| Product Name | Aircraft/Store Common Interface Control Document Format Standard |