This specification establishes the requirements for various types and colors of electrical insulating sleeving that will shrink to a predetermined size upon the application of heat. This specification includes provisions for demonstrating compliance with qualification requirements (see Section 4 and 7.3 ), in process inspection, and statistical process control inspections (see 4.4 ). The continuous operating temperature ranges for the sleeving classes covered by this specification are from -112 to +482 °F (-80 to +250 °C). The continuous operating temperature range for each sleeving class is given in the applicable detail specification.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS23053 |
| Product Name | Insulation Sleeving, Electrical, Heat Shrinkable, General Specification For |