This SAE Aerospace Recommended Practice (ARP) identifies the minimum requirements for the testing of insulated electrical wiring for on-aircraft, aeronautical and aerospace applications. The testing requirements defined herein, ensure that a wire fault can be found safely when using a high potential voltage tester (hipot). This test is intended to aid in finding a breach in the wire insulation, and not for the identification of the resistance of the insulation. The test method defined herein is limited to equipment which ia able to control and limit the DC output to 1500 VDC maximum. This type of wire dielectric tester is typically designed to trip on current leakage and not necessarily on arc detection. This test method is solely designed to identify gross/large wire insulation damage or degradation. For additional related information on this topic and related test methods, refer to the documents cited in Section 2 . They are intended to aid the reader in the direction of this ARP and to provide more indepth information on wire and component insulation testing.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ARP6216 |
| Product Name | EWIS Wiring Insulation Breakdown Testing |