This recommended practice outlines the general requirements of a continuous duty, electric motor-driven brushless alternator unit for supplying 400 Hz electrical power to high performance commercial transport aircraft. This specification is for a single motor-generator set with one or two outputs. The generator set will generate at the aircraft voltage of 115/200 volts. This unit may be used in a central system of small size or in hangar or electronic shop applications. Power characteristics of this unit at the receptacle will meet MIL-Standard-704 requirements. Other limits which are necessary to meet specific conditions must be specified by the purchaser.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ARP1480 |
| Product Name | GROUND ELECTRICAL POWER UNIT BRUSHLESS, SYNCHRONOUS, ELECTRIC MOTOR-DRIVEN 400 HERTZ, 3-PHASE OUTPUT |