This document recommends standard gland design criteria and dimensions for dynamic radial O-ring seal applications specifically for engine and engine control systems operating at pressures up to a maximum of 1500 psi (10342.14 kPa) and provides recommendations for modifying these glands in special applications. There are no provisions in this document for anti-extrusion devices. NOTE: The criteria set forth here are similar to but not identical with those in MIL-G-5514 and AS4716. This document is not intended to replace MIL-G-5514 or AS4716 for hydraulic applications.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ARP1233B |
| Product Name | Gland Design Criteria and Dimensions for Dynamic Radial O-Ring Seal Applications Specifically for Engine and Engine Control Systems Operating at 1500 psi Max |