This document specifies the CLARA interfaces of the CLAR Truth Data Generator as shown in Figure 1 . The solid bold arrows are defined in Table 1 and Table 2 . The dashed arrows from the CLAR Coefficient Generator and Truth Database to the CLAR Data Space Generator indicate a feedback loop and are defined in the CLAR Data Space Generator ICD (Reference 1). The dashed arrow from the Truth Database to the CLAR Coefficient Generator is defined in the CLAR Coefficient Generator ICD (Reference 2). The objective for the CLAR Truth Data Generator is to produce impact data sets to be used in the CLAR Coefficient Generator first to score and form LAR boundaries, and then to generate coefficients. A model of the weapon system that predicts weapon delivery performance to a predefined accuracy is to be used for this purpose. The model can be the Six-Degree-Of-Freedo
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AIR5788A |
| Product Name | Common Launch Acceptability Region (CLAR) Truth Data Generator Interface Control Document (ICD) for the CLAR Approach (CLARA) |