Startup from subzero temperature is one of the major challenges for polymer electrolyte membrane fuel cell (PEMFC) to realize commercialization. Below the freezing point (0°C), water will freeze easily, which blocks the reactant gases into the reaction sites, thus leading to the start failure and material degradation. Therefore, for PEMFC in vehicle application, finding suitable ways to reach successful startup from subfreezing environment is a prerequisite. As it's difficult and complex for experimental studies to measure the internal quantities, mathematical models are the effective ways to study the detailed transport process and physical phenomenon, which make it possible to achieve detailed prediction of the inner life of the cell. However, review papers only on cold start numerical models are not available. In this study, an extensive review on cold start models is summarized featuring the states and phase changes of water, heat and mass transfer. To begin with, the states of water in PEMFC are discussed. Then, the distinct stages for cold start process are introduced. Last but not least, various numerical models are reviewed by dividing into four categories: zero, one, two, and three dimensional models. In particular, the sets of governing equations of three dimensional models are presented in detail. Finally, the cold start strategies from the aspects of material/structure and cold start process are recommended, and the four strategies: material/structure optimization, gas purging, thermal insulation, and heating, are reviewed in detail. For conclusion, it is suggested that a proper numerical model of PEMFC which features internal physical phenomenon inside cell comprehensively is a strong tool to investigate cold start process and provide much information for successful startup. Besides, reasonable cold start strategies should be established to demonstrate successful startup from subzero temperature.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2017-01-1182 |
| Product Name | Numerical Models for PEMFC Cold Start: A Review |