Lean gasoline engines offer greater fuel economy than the common stoichiometric gasoline engine, but the current three way catalyst (TWC) on stoichiometric engines is unable to control nitrogen oxide (NO X ) emissions in oxidizing exhaust. For these lean gasoline engines, lean NO X emission control is required to meet existing Tier 2 and upcoming Tier 3 emission regulations set by the U.S. Environmental Protection Agency (EPA). While urea-based selective catalytic reduction (SCR) has proven effective in controlling NO X from diesel engines, the urea storage and delivery components can add significant size and cost. As such, onboard NH 3 production via a passive SCR approach is of interest. In a passive SCR system, NH 3 is generated over a close-coupled TWC during periodic slightly rich engine operation and subsequently stored on an underfloor SCR catalyst. Upon switching to lean operation, NO X passes through the TWC and is reduced by the stored NH 3 on the SCR catalyst. In this work, a passive SCR system was evaluated on a 2.0-liter BMW lean burn gasoline direct injection engine to assess NH 3 generation over a Pd-only TWC and utilization over a Cu-based SCR catalyst. System NO X reduction efficiency and fuel efficiency improvement compared to stoichiometric engine operation were measured. A feedback control strategy based on cumulative NH 3 produced by the TWC during rich operation and NO X emissions during lean operation was implemented on the engine to control lean/rich cycle timing. At an SCR average inlet temperature of 350 °C, an NH 3 :NO X ratio of 1.15:1 (achieved through longer rich cycle timing) resulted in 99.7 % NO X conversion. Increasing NH 3 generation further resulted in even higher NO X conversion; however, tailpipe NH 3 emissions resulted. At higher underfloor temperatures, NH 3 oxidation over the SCR limited NH 3 availability for NO X reduction. At the engine conditions studied, greater than 99 % NO X conversion was achieved with passive SCR while delivering fuel efficiency benefits ranging between 6-11 % compared with stoichiometric operation.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2016-01-0934 |
| Product Name | Ammonia Generation and Utilization in a Passive SCR (TWC+SCR) System on Lean Gasoline Engine |