Cylinder pressure-based combustion control is widely introduced for passenger cars. Benefits include enhanced emission robustness to fuel quality variation, reduced fuel consumption due to more accurate (multi-pulse) fuel injection, and minimized after treatment size. In addition, it enables the introduction of advanced, high-efficient combustion concepts. The application in truck engines is foreseen, but challenges need to be overcome related to durability, increased system costs, and impact on the cylinder head. In this paper, a new single cylinder pressure sensor concept for heavy-duty Diesel engines is presented. Compared to previous studies, this work focuses on heavy-duty Diesel powertrains, which are characterized by a relatively flexible crank shaft in contrast to the existing passenger car applications. By combining model predictions of the external load and of the crank angle variations, individual cylinder pressure variations are determined following a signal tracking approach. The potential of this virtual cylinder pressure sensor concept is demonstrated for a six cylinder Diesel engine that operates under transient load conditions. A comparison with experimental data shows that relevant combustion control parameters, such as, CA50 and IMEP can be approximated with \u00b11.5 [°CA] and \u00b1 0.5 [bar] accuracy, respectively, during transients.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2015-01-0872 |
| Product Name | Virtual Cylinder Pressure Sensor for Transient Operation in Heavy-Duty Engines |