The uniaxial compression test was used to assess the influence of strain amount on the behavior of precipitates and texture of the Al-7%Si-1%Cu-0.5%Mg alloy, modified with micro-additions of V, Zr and Ti. As revealed through metallographic examinations, fracturing and re-orientation of the second-phase particles increased with increasing compression strain. However, the intermetallic particles experienced substantially more frequent cracking than the eutectic silicon. The crystallographic texture was measured and correlated with deformation behavior of the alloy. The weak texture of 11<211> and 111<110> components, detected after casting transformed to a mixture of 1<110>, 112<110> and 111<110> components after room-temperature compression deformation. The intensity of the texture components depended on the strain amount. It is concluded that the texture formation in the studied alloy is controlled by the precipitates formed during solidification of the alloy.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2015-01-0514 |
| Product Name | Effect of Strain Level on the Behavior of Intermetallics and Texture of Al-Si-Cu-Mg Alloy Modified with Transition Metals |