The implementation of an electronic differential system in a delta-type, electrically assisted, three wheel Human Powered Vehicle is the subject of this paper. The electronic differential algorithm is based on the turning angle of the vehicle and its geometrical characteristics. The theoretical analysis is applied in a realistic human powered tricycle constructed in the premises of the Alexander Technological Educational Institute of Thessaloniki. The system's efficiency is validated through test measurements performed on the rear wheels during vehicle's operation in appropriately selected routes. The measurements are performed for both typical cornering and oversteering.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2014-01-9028 |
| Product Name | Electronic Differential Implementation in a Delta-Type Human Powered Tricycle |