This paper presents pressure drops and heat transfer rates for compact heat exchangers, where the heat exchangers are angled 90°, 60°, 30° and 10° relative to the incoming airflow. The investigation is based on three heat exchangers with thicknesses of 19mm and 52mm. Each heat exchanger was mounted in a duct, where it was tested for thermal and isothermal conditions. The inlet temperature of the coolant was defined to two temperatures; ambient temperature and 90°C. For the ambient cases the coolant had the same temperature as the surrounding air, these tests were performed for five airflow rates. When the coolant had a temperature of 90°C a combination of five coolant flow rates and five airflow rates were tested. The test set-up was defined as having a constant cross-section area for 90°, 60° and 30° angles, resulting in a larger core area and a lower airspeed through the core, for a more inclined heat exchanger. The investigation showed that a more inclined heat exchanger resulted in lower static pressure drop and at the same time achieved a higher heat transfer rate, for a specific mass airflow rate. This result was obtained for all three heat exchangers. When analysing the parameters at the same core speed it was seen that the static pressure drop was increased for the 10° and the 30° angled heat exchangers, compared to the 90° configuration. For the 60° cases the pressure drop was both increased and decreased compared to the 90° cases, depending on the heat exchanger design. It was also seen that the pressure drop and the heat transfer rate variation were negligible between the downflow and crossflow orientation of the heat exchanger. When defining the static pressure drop to 200Pa either a 19mm thick heat exchanger at 60° or a 52mm heat exchanger at 90° can be used to obtain the same heat transfer rate.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2014-01-2337 |
| Product Name | Experimental Investigation of Heat Transfer Rate and Pressure Drop through Angled Compact Heat Exchangers Relative to the Incoming Airflow |