Problems in the turbocharger lubrication system can cause serious deterioration in their overall performance and even their complete destruction. The paper describes several tests with different critical lubrication conditions, in order to determine the thresholds at which the operation may be appropriate. In an IC engine, these problems can be produced mainly by several factors: the decreasing in the supply pressure of the oil, a delay in the lubrication oil pressure and an intermittent lubrication interruption. A turbocharger test bench and an IC engine test bench has been used to test the turbocharger, in order to reproduce the conditions and cycles similar to the operation of the turbocharger in an IC engine (pressures, temperatures, mass flows, accelerations, etc..). Thermodynamic variables and mechanic variables measured in the tests help to identify some of the operating limits of lubrication in critical conditions. In addition, optical techniques have been combined with accelerometer measurements, in order to detect modifications in the movement of the turbocharger shaft. The main conclusions obtained from these tests are that accelerations from low rotational speed to 100krpm, without lubrication oil in the bearing system, don't cause significant problems in the turbocharger, for 20 sec. However, the accelerations to 150krpm can cause critical problems depending on the lubrication delay and the bearing configuration. Finally, higher acceleration rates to 200krpm, without lubrication, cause the turbocharger destruction in a few seconds. By other hand, a low oil inlet pressure given by an oil column, of about 1m in height, allows to the turbo survive during accelerations from low rotational speed to 150 krpm.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2013-01-0921 |
| Product Name | Behavior of an IC Engine Turbocharger in Critical Conditions of Lubrication |