Neck injury assessment reference values (IARVs) and tolerance values for children have been specified using animal data compared to the loading of anthropomorphic test devices (ATDs). However, there is a paucity of data regarding the neck loads generated during non-injurious situations for children. Six males and six females aged 8-11 years old were equipped with a validated head sensor package and upper neck loads and moments were calculated from measured head kinematics while performing a series of playground-type activities. The maximum forces were 686 N in compression, 177 N in tension, and 471 N in shear, the maximum moments were 18.2 N-m in flexion, 6.0 N-m in extension, 6.4 N-m in lateral bending, and 12.1 N-m in axial twist. Female subjects exhibited similar loads and moments to their male counterparts, but larger N ij values. The peak loads measured in this study are larger than or comparable to those undertaken with adult subjects participating in similar activities. These data provide details of the non-injurious upper neck loads that occur in pediatric subjects.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2012-01-0560 |
| Product Name | Neck Loads in Playground Activities in a Pediatric Population |