We have investigated the catalytic performance of a porous-structured paper containing noble metal catalysts such as platinum (Pt) and rhodium (Rh) supported on a thermally stabilized alumina (Al 2 O 3 ). The catalysts were prepared by the usual impregnation method first, and then introduced into the macro porous-structured paper as catalytic active sites during the papermaking process. When the resultant paper was calcined at 1000°C for 60 h, it showed similar catalytic performance compared with the original powder-like catalyst. Particularly, the paper containing freshly prepared catalyst showed superior performance than a paper containing a commercially available alumina as support material. A small sized honeycomb-like structure was successfully prepared by using the catalyst paper, and this clearly indicates that the paper is a promising catalytic material for controlling exhaust emissions from small engines.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2008-32-0013 |
| Product Name | Development of Paper Exhaust Catalyst Material for Emission Control in Small Internal Combustion Engines |