An experimental study has been carried out to examine the influence of ring tan load and piston skirt modifications on piston assembly friction under motored engine conditions for initial temperatures of -20, 0 and 30°C and motoring speeds within the range 400 to 2000 rev/min. The study has been carried out using the block, crankshaft and pistons of a 2.4I, 4 cylinder diesel engine with a bore and stroke of 89.9mm and 94.6mm respectively. The pistons examined are typical of current designs for light duty diesels. A range of ring pack and piston skirt modifications have been tested, in each case as part of a complete piston assembly. The first changes produced reductions in fmep of between 5% and 38%. The reduction was due to improved skirt and ring pack designs in equal measure, each giving improvements of up to 20%. From this baseline eliminating the tan load of the piston rings was projected to give a further reduction in fmep of between 10% and 20%. Increasing the piston diametric clearances by close to the difference between minimum and maximum grade clearance gave smaller improvements of between 2% and 10% relative to the baseline, and reducing skirt roughness to perfectly smooth gave a projected reduction of typically 4%, and more at low oil viscosities.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 2008-01-1046 |
| Product Name | Investigations of Piston Ring Pack and Skirt Contributions to Motored Engine Friction |