SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data
processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use
where human life and valuable property are exposed to a extremely high risk of fire.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 63200425 |
| Product Name | SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range |
| Product Type | Multiconductor Cable |
| Cable Jacket | SABIX® 231 |
| Cable Insulation | SABIX® 231 |
| Cable Conductor | Copper |
| Cable Shielding | Braid; Tinned Copper |