SABIX CC 625 SH FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical
equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or
when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment,
connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are
produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 62572034 |
| Product Name | SABIX® CC 625 SH FRNC M - Control Cable with Numbered Conductors, Inner Jacket and Overall Copper Screen |
| Product Type | Multiconductor Cable |
| Cable Jacket | SABIX® 231 FRNC |
| Cable Insulation | SABIX® 232 |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |