S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding
which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil
resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and
interconnect wire from power supply to the machine.
| SAB North America | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 07671363 |
| Product Name | S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications |
| Standards / Approvals | CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian) |
| Number of Conductors | 1 # |
| Rated Voltage | 1 kilovolts |
| Rated Amperage | 129 amps |
| Rated Temperature | 90 C (194 F) |