CC 600 Black - Oil Resistant 90°C Flexible Shielded Control Cable (part number 02041610) is designed for applications requiring flexibility and durability in challenging environments. This cable features bare copper strands as conductors, insulated with special PVC, and is jacketed in oil-resistant PVC, making it suitable for use in dry, damp, and wet conditions. It is rated for a nominal voltage of 300/500 V and a maximum voltage of 600 V, with a temperature range of -40°C to +90°C. The cable exhibits high mechanical loading capacity and is flame retardant, meeting various safety standards including UL, CSA, and VDE approvals. The minimum bending radius is 4 times the outer diameter for fixed installations and 6 times for free movement. This cable is particularly well-suited for machine tools, control systems, and connections between control panels and machines.
CC 600 is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling and
installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing
the best oil resistance available for a PVC jacket. CC 600 control cables are designed for use in all electrical equipment in dry, damp and wet conditions.
Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing
equipment and connections between control panels and machines.
CC 600 is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling and
installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing
the best oil resistance available for a PVC jacket. CC 600 control cables are designed for use in all electrical equipment in dry, damp and wet conditions.
Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing
equipment and connections between control panels and machines.
| SAB North America | SAB North America | |
|---|---|---|
| Product Category | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 02041610 | 02041610 |
| Product Name | CC 600 Black - Oil Resistant 90°C Flexible Shielded Control Cable | CC 600 - Oil Resistant 90°C Flexible Control Cable with Black Conductors, AWG 20 - AWG 10 |
| Product Type | Multiconductor Cable | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Conductor | Copper | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE |