SAB North America SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket 01271816

Description
SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.
Datasheet
Description
SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket - 01271816 - SAB North America
Fairfield, NJ, USA
SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket
01271816
SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket 01271816
SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.

SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications
where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high
temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting
systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 01271816
Product Name SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation SABIX® 722
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Bus Cables for Industrial Communication, PB 632 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable; Profibus
Cable Jacket PVC, TM2 acc. to EN 50363-4-1
Cable Insulation Polyvinyl Chloride; 0,34 mm²: EN 50290-2-23 + VDE 0819-103 (02YI1) 1,00 mm²: PVC TI2 acc. to EN 50363-3
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details