The SABdynamic 905 Control C combines the properties of a permanently flexible 0.6/1 kV power cable with the advantages of full copper screening. This makes it suitable for applications in which power cables must also offer good EMC properties. The cable is designed for use in drag chains with long travel distances and impresses with its high flexibility even during continuous movement. Its robust PUR sheath provides reliable protection against abrasion, oil and chemical exposure, ensuring a long service life under industrial operating conditions. The wide temperature range from -50 °C to +90 °C ensures reliable operation even under demanding environmental conditions.
| SAB BRÖCKSKES GmbH & Co. KG | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Name | Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR with mat surface |
| Cable Insulation | SABIX® |
| Cable Conductor | bare copper strands acc. to IEC 60228, VDE 0295, class 6 |