S & G Tool Aid Corp. 20" Long Reach Angled Nozzle Blow Gun 99420

Description
Specially designed angled nozzle accesses hard to reach places 20" long reach. Ideal for cleaning applications. Ergonomically designed for better comfort & air control. High impact, insulated plastic handle has hang up slot.Lever action. Lightweight. Rubber Nozzle prevents surface damage & is replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.
Description
Specially designed angled nozzle accesses hard to reach places 20" long reach. Ideal for cleaning applications. Ergonomically designed for better comfort & air control. High impact, insulated plastic handle has hang up slot.Lever action. Lightweight. Rubber Nozzle prevents surface damage & is replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.

Suppliers

Company
Product
Description
Supplier Links
20
Newark, NJ, USA
20" Long Reach Angled Nozzle Blow Gun
99420
20" Long Reach Angled Nozzle Blow Gun 99420
Specially designed angled nozzle accesses hard to reach places 20" long reach. Ideal for cleaning applications. Ergonomically designed for better comfort & air control. High impact, insulated plastic handle has hang up slot.Lever action. Lightweight. Rubber Nozzle prevents surface damage & is replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.

Specially designed angled nozzle accesses hard to reach places 20" long reach. Ideal for cleaning applications. Ergonomically designed for better comfort & air control. High impact, insulated plastic handle has hang up slot.Lever action. Lightweight. Rubber Nozzle prevents surface damage & is replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.

Supplier's Site

Technical Specifications

  S & G Tool Aid Corp.
Product Category Air Blow Guns
Product Number 99420
Product Name 20" Long Reach Angled Nozzle Blow Gun
Unlock Full Specs
to access all available technical data

Similar Products

Precision Air Gun - Model 1800 VariBlast - EXAIR
Specs
Style Straight
Air Line Connection 1/4"NPT
View Details
Dual Nozzle Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Low consumption air gun - LSP-1/4-C - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details