S & G Tool Aid Corp. 13" Long Reach Angled Nozzle Blow Gun 99410

Description
Specially designed angled nozzle accesses hard to reach places 13" long reach. Ideal for cleaning applications. Ergonomically designed for better comfort & air control. High impact, insulated plastic handle has hang up slot. Lever action. Lightweight. Rubber Nozzle prevents surface damage & is replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.
Description
Specially designed angled nozzle accesses hard to reach places 13" long reach. Ideal for cleaning applications. Ergonomically designed for better comfort & air control. High impact, insulated plastic handle has hang up slot. Lever action. Lightweight. Rubber Nozzle prevents surface damage & is replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.

Suppliers

Company
Product
Description
Supplier Links
13
Newark, NJ, USA
13" Long Reach Angled Nozzle Blow Gun
99410
13" Long Reach Angled Nozzle Blow Gun 99410
Specially designed angled nozzle accesses hard to reach places 13" long reach. Ideal for cleaning applications. Ergonomically designed for better comfort & air control. High impact, insulated plastic handle has hang up slot. Lever action. Lightweight. Rubber Nozzle prevents surface damage & is replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.

Specially designed angled nozzle accesses hard to reach places 13" long reach. Ideal for cleaning applications. Ergonomically designed for better comfort & air control. High impact, insulated plastic handle has hang up slot. Lever action. Lightweight. Rubber Nozzle prevents surface damage & is replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.

Supplier's Site

Technical Specifications

  S & G Tool Aid Corp.
Product Category Air Blow Guns
Product Number 99410
Product Name 13" Long Reach Angled Nozzle Blow Gun
Unlock Full Specs
to access all available technical data

Similar Products

Original Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
Nozzle Frost Free
View Details
Low consumption air gun - LSP-1/4-C - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Safety Air Gun - TurboBlast - EXAIR
Specs
Air Line Connection .75", 1", 1.25"
Nozzle Extended Straight
Features High Volume Flow
View Details