EXAIR Safety Air Gun TurboBlast

Description
TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful and adjustable airflow which can be dialed in for specific applications. These air guns include the option of a 3' or 6' Extension Pipe for longer reach. These versions include the gate valve to allow for on-the-fly airflow adjustment.
Request a Quote
Description
TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful and adjustable airflow which can be dialed in for specific applications. These air guns include the option of a 3' or 6' Extension Pipe for longer reach. These versions include the gate valve to allow for on-the-fly airflow adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Air Gun - TurboBlast - EXAIR
Cincinnati, OH, United States
Safety Air Gun
TurboBlast
Safety Air Gun TurboBlast
TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful and adjustable airflow which can be dialed in for specific applications. These air guns include the option of a 3' or 6' Extension Pipe for longer reach. These versions include the gate valve to allow for on-the-fly airflow adjustment.

TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful and adjustable airflow which can be dialed in for specific applications. These air guns include the option of a 3' or 6' Extension Pipe for longer reach. These versions include the gate valve to allow for on-the-fly airflow adjustment.

Supplier's Site
Safety Air Gun - TurboBlast - EXAIR
Cincinnati, OH, United States
Safety Air Gun
TurboBlast
Safety Air Gun TurboBlast
TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. These air guns include the option of a 3' or 6' Extension Pipe for longer reach. These versions do not include the gate valve to allow for on-the-fly airflow adjustment.

TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. These air guns include the option of a 3' or 6' Extension Pipe for longer reach. These versions do not include the gate valve to allow for on-the-fly airflow adjustment.

Supplier's Site
Safety Air Gun - TurboBlast - EXAIR
Cincinnati, OH, United States
Safety Air Gun
TurboBlast
Safety Air Gun TurboBlast
TurboBlast® Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. A gate valve is available to allow for on-the-fly airflow adjustment when less or more airflow is demanded from the application. The rugged cast aluminum handle is surrounded by an over-molded soft, yet rugged elastomer grip which is also UV and chemical resistant. The handle houses a low-profile trigger button, which keeps the trigger protected if dropped. An automatic air shut-off mechanism will engage if the TurboBlast is let go of or dropped, preventing injury to operators. This trigger needs just a slight amount of squeeze to activate the nozzles to remove stubborn debris, slag, flash or liquids from many harsh processes. Base models include the 1' (304.8mm) extension, but can also be ordered with a 3' (914mm) or 6' (1829mm) extension. Nozzle guards are included for all models. These versions include the gate valve as well.

TurboBlast® Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. A gate valve is available to allow for on-the-fly airflow adjustment when less or more airflow is demanded from the application. The rugged cast aluminum handle is surrounded by an over-molded soft, yet rugged elastomer grip which is also UV and chemical resistant. The handle houses a low-profile trigger button, which keeps the trigger protected if dropped. An automatic air shut-off mechanism will engage if the TurboBlast is let go of or dropped, preventing injury to operators. This trigger needs just a slight amount of squeeze to activate the nozzles to remove stubborn debris, slag, flash or liquids from many harsh processes. Base models include the 1' (304.8mm) extension, but can also be ordered with a 3' (914mm) or 6' (1829mm) extension. Nozzle guards are included for all models. These versions include the gate valve as well.

Supplier's Site
Safety Air Gun - TurboBlast - EXAIR
Cincinnati, OH, United States
Safety Air Gun
TurboBlast
Safety Air Gun TurboBlast
New TurboBlast® Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. A gate valve is available to allow for on-the-fly airflow adjustment when less or more airflow is demanded from the application. The rugged cast aluminum handle is surrounded by an over-molded soft, yet rugged elastomer grip which is also UV and chemical resistant. The handle houses a low-profile trigger button, which keeps the trigger protected if dropped. An automatic air shut-off mechanism will engage if the TurboBlast is let go of or dropped, preventing injury to operators. This trigger needs just a slight amount of squeeze to activate the nozzles to remove stubborn debris, slag, flash or liquids from many harsh processes. Base models include the 1' (304.8mm) extension, but can also be ordered with a 3' (914mm) or 6' (1829mm) extension. Nozzle guards are included for all models. These versions do not include the gate valve to allow for on-the-fly airflow adjustment.

New TurboBlast® Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. A gate valve is available to allow for on-the-fly airflow adjustment when less or more airflow is demanded from the application. The rugged cast aluminum handle is surrounded by an over-molded soft, yet rugged elastomer grip which is also UV and chemical resistant. The handle houses a low-profile trigger button, which keeps the trigger protected if dropped. An automatic air shut-off mechanism will engage if the TurboBlast is let go of or dropped, preventing injury to operators. This trigger needs just a slight amount of squeeze to activate the nozzles to remove stubborn debris, slag, flash or liquids from many harsh processes. Base models include the 1' (304.8mm) extension, but can also be ordered with a 3' (914mm) or 6' (1829mm) extension. Nozzle guards are included for all models. These versions do not include the gate valve to allow for on-the-fly airflow adjustment.

Supplier's Site

Technical Specifications

  EXAIR
Product Category Air Blow Guns
Product Number TurboBlast
Product Name Safety Air Gun
Air Line Connection .75", 1", 1.25"
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Safety Air Guns -  - EXAIR
Specs
Style Pistol
Air Line Connection 3/8"NPT; 1/2"NPT; Shim Installed
Nozzle Standard
View Details
Precision Air Gun with 12
Specs
Style Straight
Air Line Connection 1/4"NPT
Nozzle Extended Angled
View Details
Soft Grip Super Air Scraper™ with Model 1144 2
Specs
Style Pistol
Air Line Connection 1/4"NPT
Nozzle Standard
View Details
Soft Grip Safety Air Guns -  - EXAIR
Specs
Style Pistol
Air Line Connection 1/4"NPT; 3/8"NPT; 1/2"NPT; 1", 2"
Nozzle Standard
View Details