RYCO Hydraulics, Inc. T7000 – Code Flange

Description
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T7130 – CODE 61 Flange T7140 – CODE 61 Flange 22.5º Tube Bend T7150 – CODE 61 Flange 45º Tube Bend T7300 – CODE 61 Flange 60º Tube Bend T7290 – CODE 61 Flange 30º Tube Bend T7160 – CODE 61 Flange 67.5º Tube Bend T7170 – CODE 61 Flange 90º Tube Bend T7171 – CODE 61 Flange 90º Special Tube Bend T7172 – CODE 61 Flange 90º Special Tube Bend T7173 – CODE 61 Flange 90º Long Tube Bend T7174 – CODE 61 Flange 90º Special Tube Bend T7910 – CODE 61 Flange 110º Tube Bend T7330 – CODE 62 Flange T7440 – CODE 62 Flange 22.5º Tube Bend T7450 – CODE 62 Flange 30º Tube Bend T7350 – CODE 62 Flange 40º Tube Bend T7460 – CODE 62 Flange 60º Tube Bend T7360 – CODE 62 Flange 67.5º Tube Bend T7370 – CODE 62 Flange 90º Tube Bend T7930 – CODE 62 Flange 110º Tube Bend T7333 – CODE 62C Flange T7443 – CODE 62C Flange 22.5º Tube Bend T7444 – CODE 62C D-Ring Flange 22.5º Tube Bend T7453 – CODE 62C Flange 30º Tube Bend T7454 – CODE 62C D-Ring Flange 30º Tube Bend T7353 – CODE 62C Flange 45º Tube Bend T7354 – CODE 62C D-Ring Flange 45º Tube Bend T7463 – CODE 62C Flange 60º Tube Bend T7464 – CODE 62C D-Ring Flange 60º Tube Bend T7363 – CODE 62C Flange 67.5º Tube Bend T7364 – CODE 62C D-Ring Flange 67.5º Tube Bend T7373 – CODE 62C Flange 90º Tube Bend T7378 – CODE 62C Flange 90º Tube Bend T7374 – CODE 62C D-Ring Flange 110º Tube Bend T7933 – CODE 62C Flange 110º Tube Bend
Description
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T7130 – CODE 61 Flange T7140 – CODE 61 Flange 22.5º Tube Bend T7150 – CODE 61 Flange 45º Tube Bend T7300 – CODE 61 Flange 60º Tube Bend T7290 – CODE 61 Flange 30º Tube Bend T7160 – CODE 61 Flange 67.5º Tube Bend T7170 – CODE 61 Flange 90º Tube Bend T7171 – CODE 61 Flange 90º Special Tube Bend T7172 – CODE 61 Flange 90º Special Tube Bend T7173 – CODE 61 Flange 90º Long Tube Bend T7174 – CODE 61 Flange 90º Special Tube Bend T7910 – CODE 61 Flange 110º Tube Bend T7330 – CODE 62 Flange T7440 – CODE 62 Flange 22.5º Tube Bend T7450 – CODE 62 Flange 30º Tube Bend T7350 – CODE 62 Flange 40º Tube Bend T7460 – CODE 62 Flange 60º Tube Bend T7360 – CODE 62 Flange 67.5º Tube Bend T7370 – CODE 62 Flange 90º Tube Bend T7930 – CODE 62 Flange 110º Tube Bend T7333 – CODE 62C Flange T7443 – CODE 62C Flange 22.5º Tube Bend T7444 – CODE 62C D-Ring Flange 22.5º Tube Bend T7453 – CODE 62C Flange 30º Tube Bend T7454 – CODE 62C D-Ring Flange 30º Tube Bend T7353 – CODE 62C Flange 45º Tube Bend T7354 – CODE 62C D-Ring Flange 45º Tube Bend T7463 – CODE 62C Flange 60º Tube Bend T7464 – CODE 62C D-Ring Flange 60º Tube Bend T7363 – CODE 62C Flange 67.5º Tube Bend T7364 – CODE 62C D-Ring Flange 67.5º Tube Bend T7373 – CODE 62C Flange 90º Tube Bend T7378 – CODE 62C Flange 90º Tube Bend T7374 – CODE 62C D-Ring Flange 110º Tube Bend T7933 – CODE 62C Flange 110º Tube Bend

Suppliers

Company
Product
Description
Supplier Links
T7000 – Code Flange -  - RYCO Hydraulics, Inc.
Houston, TX, United States
T7000 – Code Flange
T7000 – Code Flange
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T7130 – CODE 61 Flange T7140 – CODE 61 Flange 22.5º Tube Bend T7150 – CODE 61 Flange 45º Tube Bend T7300 – CODE 61 Flange 60º Tube Bend T7290 – CODE 61 Flange 30º Tube Bend T7160 – CODE 61 Flange 67.5º Tube Bend T7170 – CODE 61 Flange 90º Tube Bend T7171 – CODE 61 Flange 90º Special Tube Bend T7172 – CODE 61 Flange 90º Special Tube Bend T7173 – CODE 61 Flange 90º Long Tube Bend T7174 – CODE 61 Flange 90º Special Tube Bend T7910 – CODE 61 Flange 110º Tube Bend T7330 – CODE 62 Flange T7440 – CODE 62 Flange 22.5º Tube Bend T7450 – CODE 62 Flange 30º Tube Bend T7350 – CODE 62 Flange 40º Tube Bend T7460 – CODE 62 Flange 60º Tube Bend T7360 – CODE 62 Flange 67.5º Tube Bend T7370 – CODE 62 Flange 90º Tube Bend T7930 – CODE 62 Flange 110º Tube Bend T7333 – CODE 62C Flange T7443 – CODE 62C Flange 22.5º Tube Bend T7444 – CODE 62C D-Ring Flange 22.5º Tube Bend T7453 – CODE 62C Flange 30º Tube Bend T7454 – CODE 62C D-Ring Flange 30º Tube Bend T7353 – CODE 62C Flange 45º Tube Bend T7354 – CODE 62C D-Ring Flange 45º Tube Bend T7463 – CODE 62C Flange 60º Tube Bend T7464 – CODE 62C D-Ring Flange 60º Tube Bend T7363 – CODE 62C Flange 67.5º Tube Bend T7364 – CODE 62C D-Ring Flange 67.5º Tube Bend T7373 – CODE 62C Flange 90º Tube Bend T7378 – CODE 62C Flange 90º Tube Bend T7374 – CODE 62C D-Ring Flange 110º Tube Bend T7933 – CODE 62C Flange 110º Tube Bend

High pressure modification of the Code 61 flange

Sealing Method: O Ring on flange face
Retained by bolts Thread form: UNC or Metric
Connection Standard: ISO 6162, SAE J518

Coupling Part Number & End Style:

  • T7130 – CODE 61 Flange
  • T7140 – CODE 61 Flange 22.5º Tube Bend
  • T7150 – CODE 61 Flange 45º Tube Bend
  • T7300 – CODE 61 Flange 60º Tube Bend
  • T7290 – CODE 61 Flange 30º Tube Bend
  • T7160 – CODE 61 Flange 67.5º Tube Bend
  • T7170 – CODE 61 Flange 90º Tube Bend
  • T7171 – CODE 61 Flange 90º Special Tube Bend
  • T7172 – CODE 61 Flange 90º Special Tube Bend
  • T7173 – CODE 61 Flange 90º Long Tube Bend
  • T7174 – CODE 61 Flange 90º Special Tube Bend
  • T7910 – CODE 61 Flange 110º Tube Bend
  • T7330 – CODE 62 Flange
  • T7440 – CODE 62 Flange 22.5º Tube Bend
  • T7450 – CODE 62 Flange 30º Tube Bend
  • T7350 – CODE 62 Flange 40º Tube Bend
  • T7460 – CODE 62 Flange 60º Tube Bend
  • T7360 – CODE 62 Flange 67.5º Tube Bend
  • T7370 – CODE 62 Flange 90º Tube Bend
  • T7930 – CODE 62 Flange 110º Tube Bend
  • T7333 – CODE 62C Flange
  • T7443 – CODE 62C Flange 22.5º Tube Bend
  • T7444 – CODE 62C D-Ring Flange 22.5º Tube Bend
  • T7453 – CODE 62C Flange 30º Tube Bend
  • T7454 – CODE 62C D-Ring Flange 30º Tube Bend
  • T7353 – CODE 62C Flange 45º Tube Bend
  • T7354 – CODE 62C D-Ring Flange 45º Tube Bend
  • T7463 – CODE 62C Flange 60º Tube Bend
  • T7464 – CODE 62C D-Ring Flange 60º Tube Bend
  • T7363 – CODE 62C Flange 67.5º Tube Bend
  • T7364 – CODE 62C D-Ring Flange 67.5º Tube Bend
  • T7373 – CODE 62C Flange 90º Tube Bend
  • T7378 – CODE 62C Flange 90º Tube Bend
  • T7374 – CODE 62C D-Ring Flange 110º Tube Bend
  • T7933 – CODE 62C Flange 110º Tube Bend
Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Pipe Fittings
Product Name T7000 – Code Flange
Unlock Full Specs
to access all available technical data

Similar Products

Adapters & Fittings - MAIN Couplings - SAE ORB x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB x NPTF Couplings
Material Steel; Stainless
View Details
Reducers & Expanders - 61038 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.375 inch (9.52 mm)
View Details