RYCO Hydraulics, Inc. T2000 – Standpipe

Description
Standpipe terminations are effectively hydraulic tubing and are offered in both metric or inch sizes. The standpipe (tube) end of the coupling is then usually connected to the system via a suitable flareless bite-style nut and ring connection suitable for the specific type and size of tubing. Coupling Part Number & End Style: T2180 – Imperial Standpipe T2640 – Metric Standpipe T2643 – Metric Standpipe 45º Tube Bend T2646 – Metric Standpipe 90º Tube Bend
Description
Standpipe terminations are effectively hydraulic tubing and are offered in both metric or inch sizes. The standpipe (tube) end of the coupling is then usually connected to the system via a suitable flareless bite-style nut and ring connection suitable for the specific type and size of tubing. Coupling Part Number & End Style: T2180 – Imperial Standpipe T2640 – Metric Standpipe T2643 – Metric Standpipe 45º Tube Bend T2646 – Metric Standpipe 90º Tube Bend

Suppliers

Company
Product
Description
Supplier Links
T2000 – Standpipe -  - RYCO Hydraulics, Inc.
Houston, TX, United States
T2000 – Standpipe
T2000 – Standpipe
Standpipe terminations are effectively hydraulic tubing and are offered in both metric or inch sizes. The standpipe (tube) end of the coupling is then usually connected to the system via a suitable flareless bite-style nut and ring connection suitable for the specific type and size of tubing. Coupling Part Number & End Style: T2180 – Imperial Standpipe T2640 – Metric Standpipe T2643 – Metric Standpipe 45º Tube Bend T2646 – Metric Standpipe 90º Tube Bend

Standpipe terminations are effectively hydraulic tubing and are offered in both metric or inch sizes.

The standpipe (tube) end of the coupling is then usually connected to the system via a suitable flareless bite-style nut and ring connection suitable for the specific type and size of tubing.

Coupling Part Number & End Style:

  • T2180 – Imperial Standpipe
  • T2640 – Metric Standpipe
  • T2643 – Metric Standpipe 45º Tube Bend
  • T2646 – Metric Standpipe 90º Tube Bend
Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Pipe Fittings
Product Name T2000 – Standpipe
Unlock Full Specs
to access all available technical data

Similar Products

90° Flange 6000 PSI SAE J518 Code 62 - D-3232-C629 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Fittings - Adapters-transitions - 158400146 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details