RYCO Hydraulics, Inc. T2000 – Code Flange

Description
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T2130 – CODE 61 Flange T2150 – CODE 61 Flange 45º Tube Bend T2170 – CODE 61 Flange 90º Tube Bend
Description
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T2130 – CODE 61 Flange T2150 – CODE 61 Flange 45º Tube Bend T2170 – CODE 61 Flange 90º Tube Bend

Suppliers

Company
Product
Description
Supplier Links
T2000 – Code Flange -  - RYCO Hydraulics, Inc.
Houston, TX, United States
T2000 – Code Flange
T2000 – Code Flange
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T2130 – CODE 61 Flange T2150 – CODE 61 Flange 45º Tube Bend T2170 – CODE 61 Flange 90º Tube Bend

High pressure modification of the Code 61 flange

Sealing Method: O Ring on flange face
Retained by bolts Thread form: UNC or Metric
Connection Standard: ISO 6162, SAE J518

Coupling Part Number & End Style:

  • T2130 – CODE 61 Flange
  • T2150 – CODE 61 Flange 45º Tube Bend
  • T2170 – CODE 61 Flange 90º Tube Bend
Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Pipe Fittings
Product Name T2000 – Code Flange
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Stub End Pro150 Socket - 5055007 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Brass Pipe Fittings - 1761019 - RS Components, Ltd.
Specs
Fitting Type Reducer Fitting
View Details
INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details