RWM Casters Company Textile Industry Caster WT Series

Description
RWM’s WT Series Textile Industry Casters are designed to reduce the amount of thread buildup and reduce the time required to service casters used in this demanding application. These casters are proudly Made in the USA! FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 5/8” diameter rivet hydraulically compressed to increase strength of swivel section on 1-1/2” wide wheels as compared to staking, 3/4” diameter rivet on 2” wide wheels. Axle 1/2” diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication. Finish Zinc plated to protect against corrosion Wheels Wheels are available with either straight roller bearings which rotate on a hardened and ground spanner or ball bearing for ease of rollability. Spacers Oversized spacers provide protection from string build-up and reduce cleaning time by 80%. Thread Guard Precision fitting full wheel thread guards to reduce string build-up around the wheel. APPLICATIONS RWM’s Textile Industry Casters are used in all applications where minimizing thread deposits wrapping around axles is beneficial.
Description
RWM’s WT Series Textile Industry Casters are designed to reduce the amount of thread buildup and reduce the time required to service casters used in this demanding application. These casters are proudly Made in the USA! FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 5/8” diameter rivet hydraulically compressed to increase strength of swivel section on 1-1/2” wide wheels as compared to staking, 3/4” diameter rivet on 2” wide wheels. Axle 1/2” diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication. Finish Zinc plated to protect against corrosion Wheels Wheels are available with either straight roller bearings which rotate on a hardened and ground spanner or ball bearing for ease of rollability. Spacers Oversized spacers provide protection from string build-up and reduce cleaning time by 80%. Thread Guard Precision fitting full wheel thread guards to reduce string build-up around the wheel. APPLICATIONS RWM’s Textile Industry Casters are used in all applications where minimizing thread deposits wrapping around axles is beneficial.

Suppliers

Company
Product
Description
Supplier Links
Textile Industry Caster - WT Series - RWM Casters Company
Gastonia, NC, USA
Textile Industry Caster
WT Series
Textile Industry Caster WT Series
RWM’s WT Series Textile Industry Casters are designed to reduce the amount of thread buildup and reduce the time required to service casters used in this demanding application. These casters are proudly Made in the USA! FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 5/8” diameter rivet hydraulically compressed to increase strength of swivel section on 1-1/2” wide wheels as compared to staking, 3/4” diameter rivet on 2” wide wheels. Axle 1/2” diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication. Finish Zinc plated to protect against corrosion Wheels Wheels are available with either straight roller bearings which rotate on a hardened and ground spanner or ball bearing for ease of rollability. Spacers Oversized spacers provide protection from string build-up and reduce cleaning time by 80%. Thread Guard Precision fitting full wheel thread guards to reduce string build-up around the wheel. APPLICATIONS RWM’s Textile Industry Casters are used in all applications where minimizing thread deposits wrapping around axles is beneficial.

RWM’s WT Series Textile Industry Casters are designed to reduce the amount of thread buildup and reduce the time required to service casters used in this demanding application. These casters are proudly Made in the USA!

FEATURES

Swivel SectionCold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment.
Kingpin5/8” diameter rivet hydraulically compressed to increase strength of swivel section on 1-1/2” wide wheels as compared to staking, 3/4” diameter rivet on 2” wide wheels.
Axle1/2” diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication.
FinishZinc plated to protect against corrosion
WheelsWheels are available with either straight roller bearings which rotate on a hardened and ground spanner or ball bearing for ease of rollability.
SpacersOversized spacers provide protection from string build-up and reduce cleaning time by 80%.
Thread GuardPrecision fitting full wheel thread guards to reduce string build-up around the wheel.

APPLICATIONS

RWM’s Textile Industry Casters are used in all applications where minimizing thread deposits wrapping around axles is beneficial.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number WT Series
Product Name Textile Industry Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Omega
Features Swivel Lock (optional feature)
Maximum Load 300 to 1400 lbs (136 to 635 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 3132677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details