RWM Casters Company Heavy Duty Kingpinless Caster 85 Series

Description
RWM’s 85 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending service life, reducing all possible causes for caster failure. The 85 Series offers a capacity up to 10,000 pounds and is available with wheels up to 5” wide for higher capacity ratings. This caster is built to take the punishment experienced in high shock and impact loads. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features 4-1/4” diameter raceway with 5/8” ball bearings. The notched raceway is standard. Capacity Up to 10000 lbs. Leg Thickness 3/8,” 3” wide for 3” wheels, 4” wide for 4” wheels, 5” wide for 5” wheels. Axle 3/4” bolt and nut for 3” wide, 1” or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide. Finish Laguna blue powder coat. Wheels 3” wide wheels are available with either a 1” roller bearing that rotates on a ¾” x 1” x 3-9/16” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4” I.D. roller bearing which rotates on a hardened and ground spanner bushing or 1-1/4” tapered bearings which rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 6”x7”x1/2” Bolt Hole Spacing 4-5/8”x5-1/2” slotted to 4-3/8”x5-5/8” Mounting Bolt Diameter 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment and countless other heavy duty applications
Description
RWM’s 85 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending service life, reducing all possible causes for caster failure. The 85 Series offers a capacity up to 10,000 pounds and is available with wheels up to 5” wide for higher capacity ratings. This caster is built to take the punishment experienced in high shock and impact loads. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features 4-1/4” diameter raceway with 5/8” ball bearings. The notched raceway is standard. Capacity Up to 10000 lbs. Leg Thickness 3/8,” 3” wide for 3” wheels, 4” wide for 4” wheels, 5” wide for 5” wheels. Axle 3/4” bolt and nut for 3” wide, 1” or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide. Finish Laguna blue powder coat. Wheels 3” wide wheels are available with either a 1” roller bearing that rotates on a ¾” x 1” x 3-9/16” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4” I.D. roller bearing which rotates on a hardened and ground spanner bushing or 1-1/4” tapered bearings which rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 6”x7”x1/2” Bolt Hole Spacing 4-5/8”x5-1/2” slotted to 4-3/8”x5-5/8” Mounting Bolt Diameter 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment and countless other heavy duty applications

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Kingpinless Caster - 85 Series - RWM Casters Company
Gastonia, NC, USA
Heavy Duty Kingpinless Caster
85 Series
Heavy Duty Kingpinless Caster 85 Series
RWM’s 85 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending service life, reducing all possible causes for caster failure. The 85 Series offers a capacity up to 10,000 pounds and is available with wheels up to 5” wide for higher capacity ratings. This caster is built to take the punishment experienced in high shock and impact loads. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features 4-1/4” diameter raceway with 5/8” ball bearings. The notched raceway is standard. Capacity Up to 10000 lbs. Leg Thickness 3/8,” 3” wide for 3” wheels, 4” wide for 4” wheels, 5” wide for 5” wheels. Axle 3/4” bolt and nut for 3” wide, 1” or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide. Finish Laguna blue powder coat. Wheels 3” wide wheels are available with either a 1” roller bearing that rotates on a ¾” x 1” x 3-9/16” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4” I.D. roller bearing which rotates on a hardened and ground spanner bushing or 1-1/4” tapered bearings which rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 6”x7”x1/2” Bolt Hole Spacing 4-5/8”x5-1/2” slotted to 4-3/8”x5-5/8” Mounting Bolt Diameter 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment and countless other heavy duty applications

RWM’s 85 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending service life, reducing all possible causes for caster failure. The 85 Series offers a capacity up to 10,000 pounds and is available with wheels up to 5” wide for higher capacity ratings. This caster is built to take the punishment experienced in high shock and impact loads.

FEATURES

Raceway DesignPatented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features 4-1/4” diameter raceway with 5/8” ball bearings. The notched raceway is standard.
CapacityUp to 10000 lbs.
Leg Thickness3/8,” 3” wide for 3” wheels, 4” wide for 4” wheels, 5” wide for 5” wheels.
Axle3/4” bolt and nut for 3” wide, 1” or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide.
FinishLaguna blue powder coat.
Wheels3” wide wheels are available with either a 1” roller bearing that rotates on a ¾” x 1” x 3-9/16” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4” I.D. roller bearing which rotates on a hardened and ground spanner bushing or 1-1/4” tapered bearings which rotate on the axle. All wheels are equipped with lubricated fitting.
Mounting Plate Size6”x7”x1/2”
Bolt Hole Spacing4-5/8”x5-1/2” slotted to 4-3/8”x5-5/8”
Mounting Bolt Diameter1/2”

APPLICATIONS

Tow linesBoat & ship molding and building
Abusive conditionsStorage tanks & gantries
AutomotiveShock load applications
AerospaceProduction line dollies
Metal fabricatingHeavy machinery
Military equipmentMobile homes
Tractor pulled trailersExtreme duty platform trucks
Air cargo & ground support equipmentHeavy duty processing equipment and countless other heavy duty applications
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 85 Series
Product Name Heavy Duty Kingpinless Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Infinity
Features Brake (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 670 to 10000 lbs (304 to 4535 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details