RWM Casters Company Heavy Duty Kingpinless Caster 75 Series

Description
RWM’s 75 Series features the patented Kingpinless™ design. The 75 series is recommended for the most demanding applications and is available with up to 3” wide wheels for higher capacity applications. All swivel sections are supplied with a lubrication fitting for field maintenance. The 75 series is case hardened to provide long service and will not crack like through-hardened or induction-hardened construction provided by other caster manufacturers. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features 3” diameter raceway with ½” ball bearings. The notched raceway is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16” formed steel Axle 3/4” bolt with lock or slotted nut as required. Finish Laguna blue powder coat. Wheels Wheels are available with either a 1” roller bearing which rotates on a hardened and ground spanner brushing or ¾” tapered bearings that rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 4-1/2”x6-1/2”x5/16” Bolt Hole Spacing 2-7/16”x4-15/16” slotted to 3-3/8”x5-1/4” Mounting Bolt Diameter 1/2” APPLICATIONS Aircraft maintenance and support applications Heavy duty industrial applications Towing applications Manufacturing applications Automotive assembly lines
Description
RWM’s 75 Series features the patented Kingpinless™ design. The 75 series is recommended for the most demanding applications and is available with up to 3” wide wheels for higher capacity applications. All swivel sections are supplied with a lubrication fitting for field maintenance. The 75 series is case hardened to provide long service and will not crack like through-hardened or induction-hardened construction provided by other caster manufacturers. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features 3” diameter raceway with ½” ball bearings. The notched raceway is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16” formed steel Axle 3/4” bolt with lock or slotted nut as required. Finish Laguna blue powder coat. Wheels Wheels are available with either a 1” roller bearing which rotates on a hardened and ground spanner brushing or ¾” tapered bearings that rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 4-1/2”x6-1/2”x5/16” Bolt Hole Spacing 2-7/16”x4-15/16” slotted to 3-3/8”x5-1/4” Mounting Bolt Diameter 1/2” APPLICATIONS Aircraft maintenance and support applications Heavy duty industrial applications Towing applications Manufacturing applications Automotive assembly lines

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Kingpinless Caster - 75 Series - RWM Casters Company
Gastonia, NC, USA
Heavy Duty Kingpinless Caster
75 Series
Heavy Duty Kingpinless Caster 75 Series
RWM’s 75 Series features the patented Kingpinless™ design. The 75 series is recommended for the most demanding applications and is available with up to 3” wide wheels for higher capacity applications. All swivel sections are supplied with a lubrication fitting for field maintenance. The 75 series is case hardened to provide long service and will not crack like through-hardened or induction-hardened construction provided by other caster manufacturers. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features 3” diameter raceway with ½” ball bearings. The notched raceway is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16” formed steel Axle 3/4” bolt with lock or slotted nut as required. Finish Laguna blue powder coat. Wheels Wheels are available with either a 1” roller bearing which rotates on a hardened and ground spanner brushing or ¾” tapered bearings that rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 4-1/2”x6-1/2”x5/16” Bolt Hole Spacing 2-7/16”x4-15/16” slotted to 3-3/8”x5-1/4” Mounting Bolt Diameter 1/2” APPLICATIONS Aircraft maintenance and support applications Heavy duty industrial applications Towing applications Manufacturing applications Automotive assembly lines

RWM’s 75 Series features the patented Kingpinless™ design. The 75 series is recommended for the most demanding applications and is available with up to 3” wide wheels for higher capacity applications. All swivel sections are supplied with a lubrication fitting for field maintenance. The 75 series is case hardened to provide long service and will not crack like through-hardened or induction-hardened construction provided by other caster manufacturers.

FEATURES

Raceway DesignPatented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features 3” diameter raceway with ½” ball bearings. The notched raceway is standard.
CapacityUp to 6000 lbs.
Leg Thickness5/16” formed steel
Axle3/4” bolt with lock or slotted nut as required.
FinishLaguna blue powder coat.
WheelsWheels are available with either a 1” roller bearing which rotates on a hardened and ground spanner brushing or ¾” tapered bearings that rotate on the axle. All wheels are equipped with lubricated fitting.
Mounting Plate Size4-1/2”x6-1/2”x5/16”
Bolt Hole Spacing2-7/16”x4-15/16” slotted to 3-3/8”x5-1/4”
Mounting Bolt Diameter1/2”

APPLICATIONS

Aircraft maintenance and support applicationsHeavy duty industrial applications
Towing applicationsManufacturing applications
Automotive assembly lines
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 75 Series
Product Name Heavy Duty Kingpinless Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Infinity
Features Brake (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 540 to 6000 lbs (245 to 2721 kg)
Wheel Diameter 5 to 12 inch (127 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65GFB - UHG-65GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 149273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details