RWM Casters Company Heavy Duty Kingpin Caster 53 Series

Description
RWM Caster’s 53 Series features thicker legs and a 3/4” diameter axle that improves on our very popular 52 series. This caster is designed to stand up to most heavy duty industrial caster applications and is proudly Made in the U.S.A. If you don’t see what you want, let our engineering team custom design a caster for your individual application. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Both load and thrust bearings are hardened and ground and raceway bearings rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 3/4” bolt and lock nut for increased swivel section strength Capacity Up to1800 lbs. Axle 3/4” diameter axle Finish Zinc plated to protect against corrosion Wheels Wheels are available with either 1” I.D. diameter straight roller bearings which rotate on a 1” O.D. hardened and ground spanner bushing, or 3/4” I.D. tapered bearing on a 3/4” axle. The tapered bearing configuration is highly recommended for high speed and side thrust applications. Mounting Plate Size 4 -1/2” x 6-1/2” x 1/4” Bolt Hole Spacing 2-7/16” x 4-15/16”, slotted to 3-3/8” x 5-1/4” Mounting Bolt Diameter 1/2 APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted production jigs and fixtures Utility trucks Maintenance carts
Description
RWM Caster’s 53 Series features thicker legs and a 3/4” diameter axle that improves on our very popular 52 series. This caster is designed to stand up to most heavy duty industrial caster applications and is proudly Made in the U.S.A. If you don’t see what you want, let our engineering team custom design a caster for your individual application. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Both load and thrust bearings are hardened and ground and raceway bearings rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 3/4” bolt and lock nut for increased swivel section strength Capacity Up to1800 lbs. Axle 3/4” diameter axle Finish Zinc plated to protect against corrosion Wheels Wheels are available with either 1” I.D. diameter straight roller bearings which rotate on a 1” O.D. hardened and ground spanner bushing, or 3/4” I.D. tapered bearing on a 3/4” axle. The tapered bearing configuration is highly recommended for high speed and side thrust applications. Mounting Plate Size 4 -1/2” x 6-1/2” x 1/4” Bolt Hole Spacing 2-7/16” x 4-15/16”, slotted to 3-3/8” x 5-1/4” Mounting Bolt Diameter 1/2 APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted production jigs and fixtures Utility trucks Maintenance carts

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Kingpin Caster - 53 Series - RWM Casters Company
Gastonia, NC, USA
Heavy Duty Kingpin Caster
53 Series
Heavy Duty Kingpin Caster 53 Series
RWM Caster’s 53 Series features thicker legs and a 3/4” diameter axle that improves on our very popular 52 series. This caster is designed to stand up to most heavy duty industrial caster applications and is proudly Made in the U.S.A. If you don’t see what you want, let our engineering team custom design a caster for your individual application. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Both load and thrust bearings are hardened and ground and raceway bearings rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 3/4” bolt and lock nut for increased swivel section strength Capacity Up to1800 lbs. Axle 3/4” diameter axle Finish Zinc plated to protect against corrosion Wheels Wheels are available with either 1” I.D. diameter straight roller bearings which rotate on a 1” O.D. hardened and ground spanner bushing, or 3/4” I.D. tapered bearing on a 3/4” axle. The tapered bearing configuration is highly recommended for high speed and side thrust applications. Mounting Plate Size 4 -1/2” x 6-1/2” x 1/4” Bolt Hole Spacing 2-7/16” x 4-15/16”, slotted to 3-3/8” x 5-1/4” Mounting Bolt Diameter 1/2 APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted production jigs and fixtures Utility trucks Maintenance carts

RWM Caster’s 53 Series features thicker legs and a 3/4” diameter axle that improves on our very popular 52 series. This caster is designed to stand up to most heavy duty industrial caster applications and is proudly Made in the U.S.A. If you don’t see what you want, let our engineering team custom design a caster for your individual application.

FEATURES

Swivel SectionCold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Both load and thrust bearings are hardened and ground and raceway bearings rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment.
Kingpin3/4” bolt and lock nut for increased swivel section strength
CapacityUp to1800 lbs.
Axle3/4” diameter axle
FinishZinc plated to protect against corrosion
WheelsWheels are available with either 1” I.D. diameter straight roller bearings which rotate on a 1” O.D. hardened and ground spanner bushing, or 3/4” I.D. tapered bearing on a 3/4” axle. The tapered bearing configuration is highly recommended for high speed and side thrust applications.
Mounting Plate Size4 -1/2” x 6-1/2” x 1/4”
Bolt Hole Spacing2-7/16” x 4-15/16”, slotted to 3-3/8” x 5-1/4”
Mounting Bolt Diameter1/2

APPLICATIONS

Movable racksCorrugated box trucks
Conveyor and drag line applicationsCaster mounted production jigs and fixtures
Utility trucksMaintenance carts
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 53 Series
Product Name Heavy Duty Kingpin Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 540 to 1800 lbs (245 to 816 kg)
Wheel Diameter 5 to 10 inch (127 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F - JS385-200F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor Wheels - 2304848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details