RWM Casters Company Medium Duty Kingpin Caster 52 Series

Description
RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel, legs formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 3/4′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking Capacity Up to1400 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting provided on 2′ casters to improve ease of lubrication Finish Zinc plated to protect against corrosion Mounting Plate Size 4-1/2′ x 6-1/2′ x 1/4′ Bolt Hole Spacing 2-7/16′ x 4-15/16′, slotted to 3- 3/8′ x 5-1/4′ Mounting Bolt Diameter 1/2′ APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted production jigs and fixtures Utility trucks Maintenance carts
Description
RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel, legs formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 3/4′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking Capacity Up to1400 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting provided on 2′ casters to improve ease of lubrication Finish Zinc plated to protect against corrosion Mounting Plate Size 4-1/2′ x 6-1/2′ x 1/4′ Bolt Hole Spacing 2-7/16′ x 4-15/16′, slotted to 3- 3/8′ x 5-1/4′ Mounting Bolt Diameter 1/2′ APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted production jigs and fixtures Utility trucks Maintenance carts

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Kingpin Caster - 52 Series - RWM Casters Company
Gastonia, NC, USA
Medium Duty Kingpin Caster
52 Series
Medium Duty Kingpin Caster 52 Series
RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel, legs formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 3/4′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking Capacity Up to1400 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting provided on 2′ casters to improve ease of lubrication Finish Zinc plated to protect against corrosion Mounting Plate Size 4-1/2′ x 6-1/2′ x 1/4′ Bolt Hole Spacing 2-7/16′ x 4-15/16′, slotted to 3- 3/8′ x 5-1/4′ Mounting Bolt Diameter 1/2′ APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted production jigs and fixtures Utility trucks Maintenance carts

RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications.

FEATURES

Swivel SectionCold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4″ steel, legs formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment.
Kingpin3/4″ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking
CapacityUp to1400 lbs.
Axle1/2″ diameter drilled axle with lubrication fitting provided on 2″ casters to improve ease of lubrication
FinishZinc plated to protect against corrosion
Mounting Plate Size4-1/2″ x 6-1/2″ x 1/4″
Bolt Hole Spacing2-7/16″ x 4-15/16″, slotted to 3- 3/8″ x 5-1/4″
Mounting Bolt Diameter1/2″

APPLICATIONS

Movable racksCorrugated box trucks
Conveyor and drag line applicationsCaster mounted production jigs and fixtures
Utility trucksMaintenance carts
Supplier's Site
Medium Duty Kingpin Caster - 52 Series - RWM Casters Company
Gastonia, NC, USA
Medium Duty Kingpin Caster
52 Series
Medium Duty Kingpin Caster 52 Series
RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel, legs formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 3/4′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking Capacity Up to1400 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting provided on 2′ casters to improve ease of lubrication Finish Zinc plated to protect against corrosion Mounting Plate Size 4-1/2′ x 6-1/2′ x 1/4′ Bolt Hole Spacing 2-7/16′ x 4-15/16′, slotted to 3- 3/8′ x 5-1/4′ Mounting Bolt Diameter 1/2′ APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted production jigs and fixtures Utility trucks Maintenance carts

RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications.

FEATURES

Swivel SectionCold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4″ steel, legs formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment.
Kingpin3/4″ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking
CapacityUp to1400 lbs.
Axle1/2″ diameter drilled axle with lubrication fitting provided on 2″ casters to improve ease of lubrication
FinishZinc plated to protect against corrosion
Mounting Plate Size4-1/2″ x 6-1/2″ x 1/4″
Bolt Hole Spacing2-7/16″ x 4-15/16″, slotted to 3- 3/8″ x 5-1/4″
Mounting Bolt Diameter1/2″

APPLICATIONS

Movable racksCorrugated box trucks
Conveyor and drag line applicationsCaster mounted production jigs and fixtures
Utility trucksMaintenance carts
Supplier's Site

Technical Specifications

  RWM Casters Company RWM Casters Company
Product Category Casters Casters
Product Number 52 Series 52 Series
Product Name Medium Duty Kingpin Caster Medium Duty Kingpin Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
Features Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature) Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature)
Specialty Applications Food Service
Maximum Load 350 to 1400 lbs (159 to 635 kg) 350 to 1400 lbs (159 to 635 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-110F - JS375-110F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details
Castor Wheels - 2430353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details