RWM Casters Company Medium Duty Kingpin Caster 40 Series

Description
Our 40 Series Casters have been used in a wide variety of industrial caster applications for many years and are the backbone of the Material Handling Industry. The load ratings fit a wide variety of manufacturing and warehousing uses. This medium duty caster series is designed for use on scrap bins, parts boxes, dollies and racks. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Notched yokes are standard. Kingpin 5/8′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking. Capacity Up to 1200 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication Finish Zinc plated to protect against corrosion Wheels A wide variety of 3′ through 6′ diameters available with either roller bearing, ball bearing, celcon, oilite or plain bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′, slotted to 3′ x 3′ Mounting Bolt Diameter 3/8 APPLICATIONS Bakeries Racks Parts boxes Maintenance carts Scrap bins
Description
Our 40 Series Casters have been used in a wide variety of industrial caster applications for many years and are the backbone of the Material Handling Industry. The load ratings fit a wide variety of manufacturing and warehousing uses. This medium duty caster series is designed for use on scrap bins, parts boxes, dollies and racks. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Notched yokes are standard. Kingpin 5/8′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking. Capacity Up to 1200 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication Finish Zinc plated to protect against corrosion Wheels A wide variety of 3′ through 6′ diameters available with either roller bearing, ball bearing, celcon, oilite or plain bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′, slotted to 3′ x 3′ Mounting Bolt Diameter 3/8 APPLICATIONS Bakeries Racks Parts boxes Maintenance carts Scrap bins

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Kingpin Caster - 40 Series - RWM Casters Company
Gastonia, NC, USA
Medium Duty Kingpin Caster
40 Series
Medium Duty Kingpin Caster 40 Series
Our 40 Series Casters have been used in a wide variety of industrial caster applications for many years and are the backbone of the Material Handling Industry. The load ratings fit a wide variety of manufacturing and warehousing uses. This medium duty caster series is designed for use on scrap bins, parts boxes, dollies and racks. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Notched yokes are standard. Kingpin 5/8′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking. Capacity Up to 1200 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication Finish Zinc plated to protect against corrosion Wheels A wide variety of 3′ through 6′ diameters available with either roller bearing, ball bearing, celcon, oilite or plain bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′, slotted to 3′ x 3′ Mounting Bolt Diameter 3/8 APPLICATIONS Bakeries Racks Parts boxes Maintenance carts Scrap bins

Our 40 Series Casters have been used in a wide variety of industrial caster applications for many years and are the backbone of the Material Handling Industry. The load ratings fit a wide variety of manufacturing and warehousing uses. This medium duty caster series is designed for use on scrap bins, parts boxes, dollies and racks.

FEATURES

Swivel SectionCold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4″ steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Notched yokes are standard.
Kingpin5/8″ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking.
CapacityUp to 1200 lbs.
Axle1/2″ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication
FinishZinc plated to protect against corrosion
WheelsA wide variety of 3″ through 6″ diameters available with either roller bearing, ball bearing, celcon, oilite or plain bearings.
Mounting Plate Size4″ x 4-1/2″ x 1/4″
Bolt Hole Spacing2-5/8″ x 3-5/8″, slotted to 3″ x 3″
Mounting Bolt Diameter3/8

APPLICATIONS

BakeriesRacks
Parts boxesMaintenance carts
Scrap bins
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 40 Series
Product Name Medium Duty Kingpin Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature)
Features Brake (optional feature); Swivel Lock (optional feature)
Specialty Applications Food Service
Maximum Load 250 to 1200 lbs (113 to 544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2535558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-60H - JS365-60H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details