RWM Casters Company Kingpinless Dual Wheel Casters 2-95 Series

Description
RWM’s 2-95 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-95 Series Casters are proudly made in the USA! FEATURES Raceway Design 4-1/2′ diameter with 3/4′ diameter carbon steel balls. Precision machined and hardened to 53 Rockwell C minimum. Load and thrust are accommodated by our patented design. Sealed raceway is standard. Capacity Up to 20000 lbs. Leg Thickness 3/8” thick. Axle 3/4′ bolt and nut for 3′ wide, 1′ or 1-1/4′ bolt and nut for 4′ wide, 1-1/4′ bolt and nut for 5′ wide. Finish Laguna Blue powder coat. Wheels 3′ wide wheels are available with either a 1′ roller bearing that rotates on 3/4′ x 1′ x 3-9/16′ hardened and ground spanner bushings or 3/4′ tapered bearings that rotate on a 3/4′ axle. 4′ and 5′ wheels are available with either a 1-1/4′ I.D. roller bearings which rotate on a hardened and ground spanner bushing or 1- 1/4′ tapered bearings which rotate on the axle. All wheels are equipped with lubrication fitting. Mounting Plate Size 6-1/4′ x 7-1/2′ x 1/2′ swivel top plate, 6′ x 7-1/2′ x 1/2′ rigid top plate Bolt Hole Spacing 4-1/2′ x 6′, slotted to 4-1/8′ x 6-1/8 Mounting Bolt Diameter 1/2” Mounting Plate Thickness 1/2” APPLICATIONS Tow lines Storage tanks & gantries Abusive conditions Shock load applications Automotive Production line dollies Aerospace Heavy machinery Metal fabricating Mobile homes Military equipment Extreme duty platform trucks Tractor pulled trailers Heavy duty processing equipment Air cargo & ground support equipment Coliseum and gymnasium equipment Boat & ship molding and building
Description
RWM’s 2-95 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-95 Series Casters are proudly made in the USA! FEATURES Raceway Design 4-1/2′ diameter with 3/4′ diameter carbon steel balls. Precision machined and hardened to 53 Rockwell C minimum. Load and thrust are accommodated by our patented design. Sealed raceway is standard. Capacity Up to 20000 lbs. Leg Thickness 3/8” thick. Axle 3/4′ bolt and nut for 3′ wide, 1′ or 1-1/4′ bolt and nut for 4′ wide, 1-1/4′ bolt and nut for 5′ wide. Finish Laguna Blue powder coat. Wheels 3′ wide wheels are available with either a 1′ roller bearing that rotates on 3/4′ x 1′ x 3-9/16′ hardened and ground spanner bushings or 3/4′ tapered bearings that rotate on a 3/4′ axle. 4′ and 5′ wheels are available with either a 1-1/4′ I.D. roller bearings which rotate on a hardened and ground spanner bushing or 1- 1/4′ tapered bearings which rotate on the axle. All wheels are equipped with lubrication fitting. Mounting Plate Size 6-1/4′ x 7-1/2′ x 1/2′ swivel top plate, 6′ x 7-1/2′ x 1/2′ rigid top plate Bolt Hole Spacing 4-1/2′ x 6′, slotted to 4-1/8′ x 6-1/8 Mounting Bolt Diameter 1/2” Mounting Plate Thickness 1/2” APPLICATIONS Tow lines Storage tanks & gantries Abusive conditions Shock load applications Automotive Production line dollies Aerospace Heavy machinery Metal fabricating Mobile homes Military equipment Extreme duty platform trucks Tractor pulled trailers Heavy duty processing equipment Air cargo & ground support equipment Coliseum and gymnasium equipment Boat & ship molding and building

Suppliers

Company
Product
Description
Supplier Links
Kingpinless Dual Wheel Casters - 2-95 Series - RWM Casters Company
Gastonia, NC, USA
Kingpinless Dual Wheel Casters
2-95 Series
Kingpinless Dual Wheel Casters 2-95 Series
RWM’s 2-95 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-95 Series Casters are proudly made in the USA! FEATURES Raceway Design 4-1/2′ diameter with 3/4′ diameter carbon steel balls. Precision machined and hardened to 53 Rockwell C minimum. Load and thrust are accommodated by our patented design. Sealed raceway is standard. Capacity Up to 20000 lbs. Leg Thickness 3/8” thick. Axle 3/4′ bolt and nut for 3′ wide, 1′ or 1-1/4′ bolt and nut for 4′ wide, 1-1/4′ bolt and nut for 5′ wide. Finish Laguna Blue powder coat. Wheels 3′ wide wheels are available with either a 1′ roller bearing that rotates on 3/4′ x 1′ x 3-9/16′ hardened and ground spanner bushings or 3/4′ tapered bearings that rotate on a 3/4′ axle. 4′ and 5′ wheels are available with either a 1-1/4′ I.D. roller bearings which rotate on a hardened and ground spanner bushing or 1- 1/4′ tapered bearings which rotate on the axle. All wheels are equipped with lubrication fitting. Mounting Plate Size 6-1/4′ x 7-1/2′ x 1/2′ swivel top plate, 6′ x 7-1/2′ x 1/2′ rigid top plate Bolt Hole Spacing 4-1/2′ x 6′, slotted to 4-1/8′ x 6-1/8 Mounting Bolt Diameter 1/2” Mounting Plate Thickness 1/2” APPLICATIONS Tow lines Storage tanks & gantries Abusive conditions Shock load applications Automotive Production line dollies Aerospace Heavy machinery Metal fabricating Mobile homes Military equipment Extreme duty platform trucks Tractor pulled trailers Heavy duty processing equipment Air cargo & ground support equipment Coliseum and gymnasium equipment Boat & ship molding and building

RWM’s 2-95 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-95 Series Casters are proudly made in the USA!

FEATURES

Raceway Design4-1/2″ diameter with 3/4″ diameter carbon steel balls. Precision machined and hardened to 53 Rockwell C minimum. Load and thrust are accommodated by our patented design. Sealed raceway is standard.
CapacityUp to 20000 lbs.
Leg Thickness3/8” thick.
Axle3/4″ bolt and nut for 3″ wide, 1″ or 1-1/4″ bolt and nut for 4″ wide, 1-1/4″ bolt and nut for 5″ wide.
FinishLaguna Blue powder coat.
Wheels3″ wide wheels are available with either a 1″ roller bearing that rotates on 3/4″ x 1″ x 3-9/16″ hardened and ground spanner bushings or 3/4″ tapered bearings that rotate on a 3/4″ axle. 4″ and 5″ wheels are available with either a 1-1/4″ I.D. roller bearings which rotate on a hardened and ground spanner bushing or 1- 1/4″ tapered bearings which rotate on the axle. All wheels are equipped with lubrication fitting.
Mounting Plate Size6-1/4″ x 7-1/2″ x 1/2″ swivel top plate, 6″ x 7-1/2″ x 1/2″ rigid top plate
Bolt Hole Spacing4-1/2″ x 6″, slotted to 4-1/8″ x 6-1/8
Mounting Bolt Diameter1/2”
Mounting Plate Thickness1/2”

APPLICATIONS

Tow linesStorage tanks & gantries
Abusive conditionsShock load applications
AutomotiveProduction line dollies
AerospaceHeavy machinery
Metal fabricatingMobile homes
Military equipmentExtreme duty platform trucks
Tractor pulled trailersHeavy duty processing equipment
Air cargo & ground support equipmentColiseum and gymnasium equipment
Boat & ship molding and building
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 2-95 Series
Product Name Kingpinless Dual Wheel Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega
Features Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
Maximum Load 1680 to 20000 lbs (762 to 9070 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V - JS300-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
Castor Wheels - 3132633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details