RWM Casters Company Kingpinless Dual Wheel Casters 2-75 Series

Description
RWM’s 2-75 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-75 Series Casters are proudly made in the USA! FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features a 3′ diameter raceway with 1/2′ ball bearings. The notched yoke is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16′ formed steel. Center leg support is added for increased strength. Axle 1/2′ bolt, locking nut and lubrication fittings. Finish Laguna Blue powder coat. Wheels All wheels are 2′ wide with 3/4′ I.D. roller bearings that are prelubricated and rotate on individual spanner bushings or annular ball bearings for ease of rollability. Mounting Plate Size 4-1/2′ x 6-1/2′ x 5/16′ Bolt Hole Spacing 2-7/16′ x 4-15/16′, slotted to 3-3/8′ x 5-1/4 Mounting Bolt Diameter 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment
Description
RWM’s 2-75 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-75 Series Casters are proudly made in the USA! FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features a 3′ diameter raceway with 1/2′ ball bearings. The notched yoke is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16′ formed steel. Center leg support is added for increased strength. Axle 1/2′ bolt, locking nut and lubrication fittings. Finish Laguna Blue powder coat. Wheels All wheels are 2′ wide with 3/4′ I.D. roller bearings that are prelubricated and rotate on individual spanner bushings or annular ball bearings for ease of rollability. Mounting Plate Size 4-1/2′ x 6-1/2′ x 5/16′ Bolt Hole Spacing 2-7/16′ x 4-15/16′, slotted to 3-3/8′ x 5-1/4 Mounting Bolt Diameter 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment

Suppliers

Company
Product
Description
Supplier Links
Kingpinless Dual Wheel Casters - 2-75 Series - RWM Casters Company
Gastonia, NC, USA
Kingpinless Dual Wheel Casters
2-75 Series
Kingpinless Dual Wheel Casters 2-75 Series
RWM’s 2-75 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-75 Series Casters are proudly made in the USA! FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features a 3′ diameter raceway with 1/2′ ball bearings. The notched yoke is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16′ formed steel. Center leg support is added for increased strength. Axle 1/2′ bolt, locking nut and lubrication fittings. Finish Laguna Blue powder coat. Wheels All wheels are 2′ wide with 3/4′ I.D. roller bearings that are prelubricated and rotate on individual spanner bushings or annular ball bearings for ease of rollability. Mounting Plate Size 4-1/2′ x 6-1/2′ x 5/16′ Bolt Hole Spacing 2-7/16′ x 4-15/16′, slotted to 3-3/8′ x 5-1/4 Mounting Bolt Diameter 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment

RWM’s 2-75 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-75 Series Casters are proudly made in the USA!

FEATURES

Raceway DesignPatented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features a 3″ diameter raceway with 1/2″ ball bearings. The notched yoke is standard.
CapacityUp to 6000 lbs.
Leg Thickness5/16″ formed steel. Center leg support is added for increased strength.
Axle1/2″ bolt, locking nut and lubrication fittings.
FinishLaguna Blue powder coat.
WheelsAll wheels are 2″ wide with 3/4″ I.D. roller bearings that are prelubricated and rotate on individual spanner bushings or annular ball bearings for ease of rollability.
Mounting Plate Size4-1/2″ x 6-1/2″ x 5/16″
Bolt Hole Spacing2-7/16″ x 4-15/16″, slotted to 3-3/8″ x 5-1/4
Mounting Bolt Diameter1/2”

APPLICATIONS

Tow linesBoat & ship molding and building
Abusive conditionsStorage tanks & gantries
AutomotiveShock load applications
AerospaceProduction line dollies
Metal fabricatingHeavy machinery
Military equipmentMobile homes
Tractor pulled trailersExtreme duty platform trucks
Air cargo & ground support equipmentHeavy duty processing equipment
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 2-75 Series
Product Name Kingpinless Dual Wheel Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Omega
Features Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
Maximum Load 750 to 6000 lbs (340 to 2721 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details